The AP65201WU-7 is a high-performance, adjustable, synchronous DC-DC buck (step-down) converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Output Voltage: The device provides an adjustable output voltage range from 0.6V to 5.5V, which allows for a wide range of applications and flexibility in design.
- High Efficiency: With up to 95% efficiency, the AP65201WU-7 ensures minimal power loss during the conversion process, making it suitable for power-sensitive applications.
- Current Capability: It can deliver up to 2A of continuous output current, which can meet the needs of various high-power applications.
- Switching Frequency: The converter operates at a fixed 1.2MHz switching frequency, leading to smaller external components and a compact overall design.
- Thermal Management: The device is designed with excellent thermal performance in mind, featuring over-temperature protection to ensure reliable operation under varying conditions.
Applications
The AP65201WU-7 is suitable for a broad range of applications, particularly where high efficiency and compact design are required. Typical applications include:
- Telecommunications
- Networking Systems
- Set-Top Boxes
- Computing Devices
- Consumer Electronics
Product Specifications
Parameter
Value
Output Voltage (Adjustable)
0.6V to 5.5V
Output Current
2A
Switching Frequency
1.2MHz
Efficiency
Up to 95%
Package
U-DFN3030-10 (Type WU)
With its robust set of features and specifications, the AP65201WU-7 from Diodes Incorporated stands out as a versatile and efficient solution for your power management needs.