EN
  • EN
  • DE

LM4041CEM3X-1.2

Part No LM4041CEM3X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 68μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199576-LM4041CEM3X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automation & Process Control, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian LM4041CEM3X-1.2 CAD Model

Description

Product Overview: Texas Instruments LM4041CEM3X-1.2

The LM4041CEM3X-1.2 from Texas Instruments is a precision micro-power shunt voltage reference that offers a fixed reverse breakdown voltage. This high-quality voltage reference component is designed for use in a wide range of applications, including power supplies, battery-operated equipment, and precision data conversion systems, where stability and accuracy are critical.

Key Features

  • Voltage Reference: The LM4041CEM3X-1.2 provides a precise 1.225V output voltage, which is crucial for maintaining stable performance in electronic circuits.
  • High Accuracy: With an initial accuracy of ±1%, this voltage reference ensures reliable operation and consistent output, making it suitable for critical applications that demand precision.
  • Low Temperature Coefficient: The device features a low temperature coefficient, which minimizes voltage variation over temperature changes, enhancing the overall reliability of the system.
  • Wide Operating Current Range: It operates over a broad current range from 45 µA to 10 mA, providing flexibility in various circuit designs and applications.
  • Stability: The LM4041CEM3X-1.2 is characterized for stability with capacitive loads, ensuring consistent performance even in the presence of dynamic load conditions.
  • Package: This voltage reference comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

  • Power Supply Control
  • Battery-Operated Devices
  • Data Conversion Systems
  • Instrumentation
  • Portable Consumer Electronics

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the LM4041CEM3X-1.2 is backed by robust support and documentation. Engineers and designers can trust this component for its consistent performance, durability, and precision, making it an excellent choice for a variety of electronic designs.

For detailed technical specifications, application notes, and support resources, users can visit the Texas Instruments website or contact their local Texas Instruments sales office.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8889 $53.3340
140+ $0.7294 $102.1160
215+ $0.7066 $151.9190
295+ $0.6838 $201.7210
380+ $0.6610 $251.1800
510+ $0.5926 $302.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess