EN
  • EN
  • DE

AP65355FN-7

Part No AP65355FN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A UDFN3030
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-UFDFN Exposed Pad
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package U-DFN3030-10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP65355FN-7DITR, AP65355FN-7DICT, AP65355FN-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861422-AP65355FN-7
Ultra Librarian 3D Model Ultra Librarian AP65355FN-7 CAD Model

Description

Introducing Product AP65355FN-7 from Diodes Incorporated

The AP65355FN-7 is a state-of-the-art synchronous buck converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-efficiency power converter is ideal for a wide range of applications, including consumer electronics, networking, and industrial systems. With its advanced features and compact design, the AP65355FN-7 is engineered to meet the rigorous power requirements of modern electronic devices.

Key Features:

  • High Efficiency: The AP65355FN-7 boasts an exceptional efficiency rate, which is crucial for reducing power loss and heat generation in electronic systems. This makes it an excellent choice for energy-sensitive applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms and systems.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific demands of their application, providing flexibility and precision in power management.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces external component count, which can lead to cost savings and a reduction in PCB size.
  • Thermal Protection: The AP65355FN-7 features thermal shutdown protection, safeguarding the device and the system against excessive temperatures that could potentially cause damage.
  • Frequency Synchronization: This converter can synchronize with an external clock, which minimizes electromagnetic interference (EMI) and allows for a cleaner power supply design.

Applications:

The versatility of the AP65355FN-7 makes it suitable for a multitude of applications, including:

  • Set-Top Boxes
  • Networking Equipment
  • Telecommunication Devices
  • Computing Peripherals
  • Industrial and Automation Systems

Diodes Incorporated's commitment to quality and innovation is evident in the AP65355FN-7 synchronous buck converter. This product is designed to deliver reliable and efficient power conversion, ensuring optimal performance for your electronic devices. Whether you are developing a new product or optimizing an existing one, the AP65355FN-7 is an excellent choice for your power supply needs.

For detailed specifications, application notes, and further information, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess