EN
  • EN
  • DE

AP7175SP-13

Part No AP7175SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.65V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.23V
Dropout Voltage-Max 0.42V @ 3A
Output Current 3A
Operating Supply Current 1.5mA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Power On Reset (POR), Short Circuit, Soft Start
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.39 V
Voltage - Dropout (Typical) 0.26V @ 3A
Mounting SMD (SMT)
Case / Package 8-SO Exposed Pad
Win Source Part Number 010106-AP7175SP-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7175SP-13 CAD Model

Description

Introducing the AP7175SP-13 Voltage Regulator from Diodes Incorporated

Diodes Incorporated presents the AP7175SP-13, a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 1.5A. The device caters to a broad range of applications, making it an ideal choice for powering sensitive analog circuits, RF circuits, and portable devices that demand a stable and precise voltage supply.

Key Features of the AP7175SP-13

  • High Output Accuracy: The AP7175SP-13 offers an impressive output voltage accuracy of ±1%, ensuring reliable performance for critical applications.
  • Wide Input Voltage Range: With an input voltage range from 2.2V to 6V, this voltage regulator is versatile and can be used in various system configurations.
  • Low-Dropout Voltage: The low dropout voltage of just 280mV at 1.5A load minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, providing flexibility to meet the requirements of different applications.
  • Fast Transient Response: The device's excellent transient response ensures stable operation during rapid load changes, which is crucial for maintaining the performance of sensitive electronics.
  • Thermal and Current Protection: Built-in over-temperature and over-current protection mechanisms safeguard the regulator and your system from potential damage due to abnormal operating conditions.
  • Low Quiescent Current: The AP7175SP-13 boasts a low quiescent current, contributing to the extended battery life of portable devices.

Applications

The versatility of the AP7175SP-13 makes it suitable for a wide array of applications, such as:

  • High-Performance DSPs, FPGAs, and ASICs
  • Portable and Battery-Powered Equipment
  • Wireless Networks and RF Systems
  • Medical Devices and Healthcare Products
  • Consumer Electronics

With its robust feature set and reliable performance, the AP7175SP-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the power management capabilities of their next project. Its compact size, combined with its ability to deliver a stable and precise voltage, ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,447 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess