EN
  • EN
  • DE

NCP51530BMNTWG

Part No NCP51530BMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DVR 700V 10DFN  /  Half Bridge (2) Driver General Purpose Power MOSFET 10-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tape & Reel
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 2A
Current - Peak Output 3.5A
Voltage - Supply 10V ~ 17V
Voltage - Load 700V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting SMD (SMT)
Package / Case 10-VDFN Exposed Pad
Supplier Device Package 10-DFN (4x4)
Base Product Number NCP51530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP51530BMNTWGCT,488-NCP51530BMNTWGDKR,488-NCP51530BMNTWGTR,NCP51530BMNTWG-ND
Standard Package 4,000
Win Source Part Number 974472-NCP51530BMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP51530BMNTWG CAD Model

Description

The NCP51530BMNTWG from ON Semiconductor is a high-performance, high-speed driver designed to drive two N-channel MOSFETs or IGBTs in a half-bridge configuration. It is an ideal component for a wide range of applications, including switch-mode power supplies, power inverters, and motor control systems. With its advanced features and robust design, the NCP51530BMNTWG is engineered to improve system efficiency and reliability.

Key Features

  • High Drive Capability: The NCP51530BMNTWG can provide high peak current drive capability of ±4.0 A at the output, ensuring efficient switching of connected MOSFETs or IGBTs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10 V to 30 V, accommodating various application requirements.
  • Fast Propagation Delays: The device boasts fast propagation delays and matching between channels, which is crucial for high-frequency operation and reducing switching losses.
  • Independent Inputs: Separate non-inverting and inverting inputs provide design flexibility and allow for easy implementation of control strategies.
  • Cross-Conduction Prevention: Integrated under-voltage lockout and programmable dead time help prevent cross-conduction and shoot-through, enhancing system safety.
  • Extended Temperature Range: The driver is capable of operating over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

  • DC-DC Converters
  • AC-DC Power Supplies
  • Power Inverters
  • Motor Drives
  • Class D Audio Amplifiers

The NCP51530BMNTWG is available in a compact 10-pin DFN package, which minimizes the PCB footprint and is ideal for space-constrained applications. Its high level of integration and performance characteristics make it a versatile and efficient solution for advanced power conversion systems.

With its robust design and high-speed operation, the NCP51530BMNTWG from ON Semiconductor is a reliable and powerful driver that enhances the performance of power management systems.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2772 $52.4352
38+ $2.6890 $102.1820
58+ $2.6050 $151.0900
80+ $2.5210 $201.6800
103+ $2.4369 $251.0007
138+ $2.1848 $301.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,068 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess