EN
  • EN
  • DE

AP7176BFN-7

Part No AP7176BFN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 10UDFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 3A U-DFN3030-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 3.65V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.12V
Voltage Dropout (Max) 0.53V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 1.5 mA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Power On Reset (POR), Short Circuit, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package U-DFN3030-10
Base Product Number AP7176
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP7176BFN-7DITR,AP7176BFN-7DICT,AP7176BFN-7DIDKR
Standard Package 3,000
Win Source Part Number 1200848-AP7176BFN-7
Ultra Librarian 3D Model Ultra Librarian AP7176BFN-7 CAD Model

Description

The AP7176BFN-7 is a high-performance, adjustable and fixed voltage regulator from Diodes Incorporated, designed to provide a stable power supply in a variety of electronic applications. This regulator is part of the AP7176 series, which is known for its high accuracy, low dropout voltage, and excellent load regulation capabilities.

Key Features

  • Output Voltage: The device offers an adjustable output voltage range from 0.8V to 5.0V, which can be set by external resistors. It also comes in fixed voltage options to cater to specific design requirements.
  • High Accuracy: With a precision of ±1%, the AP7176BFN-7 ensures a reliable and consistent output, which is crucial for sensitive electronic components.
  • Low Dropout: The low dropout voltage (LDO) feature minimizes the difference between the input and output voltages, enhancing efficiency and allowing operation with minimal headroom.
  • High Current Capacity: It can deliver up to 600mA of continuous output current, making it suitable for a wide range of power applications.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, ensuring safe operation under varying conditions.
  • Current Limit Protection: The AP7176BFN-7 also incorporates current limit protection to safeguard the device and the load from excessive current conditions.

Applications

The versatility of the AP7176BFN-7 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN and communication equipment
  • Consumer electronics
  • Computer peripherals
  • Power management modules

Quality and Reliability

Diodes Incorporated is committed to delivering products with the highest standards of quality and reliability. The AP7176BFN-7 is no exception, with its robust design and comprehensive protection features ensuring a long operational life in even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2173 $51.0655
565+ $0.1783 $100.7395
870+ $0.1727 $150.2490
1,200+ $0.1672 $200.6400
1,550+ $0.1616 $250.4800
2,075+ $0.1449 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess