EN
  • EN
  • DE

AP72250CJ12-7

Part No AP72250CJ12-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 4.7A WLB1713 / Boost Switching Regulator IC Positive Adjustable 1.7V 1 Output 4.7A (Switch) 12-XFBGA, WLBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.6V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.7V
Voltage - Output (Max) 5.5V
Current - Output 4.7A (Switch)
Frequency - Switching 900kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-XFBGA, WLBGA
Supplier Device Package X1-WLB1713-12
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340444-AP72250CJ12-7
Ultra Librarian 3D Model Ultra Librarian AP72250CJ12-7 CAD Model

Description

The AP72250CJ12-7 is a cutting-edge, highly efficient synchronous buck converter designed and manufactured by Diodes Incorporated. This advanced power solution is engineered to meet the rigorous demands of modern compact electronics, providing a reliable and efficient power source for a wide range of applications.

Key Features

  • High Efficiency: The AP72250CJ12-7 boasts an impressive efficiency rating, reducing power loss during conversion and ensuring optimal performance for the end application.
  • Wide Input Voltage Range: This converter supports a broad range of input voltages, making it versatile enough to be used in various systems without the need for additional components.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to match the specific needs of their application, providing greater flexibility and precision.
  • Compact Package: Housed in a small package, the AP72250CJ12-7 is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Integrated Protection Features: The device includes over-current, over-temperature, and under-voltage lockout protections, ensuring the safety and reliability of both the converter and the system it powers.

Applications

The AP72250CJ12-7 is suitable for a variety of applications, particularly where space is at a premium and energy efficiency is of paramount importance. Its use cases include, but are not limited to, portable devices, wireless communication equipment, networking devices, and consumer electronics.

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 18V Output Voltage Range 0.6V to 7V Output Current Up to 2A Package CJ-12 (SOT23-6) Operating Temperature -40°C to 85°C

The AP72250CJ12-7 by Diodes Incorporated is an exemplary choice for designers looking for a high-performance, adaptable, and space-saving buck converter. Its robust feature set and protection mechanisms make it a reliable and efficient solution for powering today's sophisticated electronic devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess