Product Overview: AP7265-28SNG-7 from Diodes Incorporated
The AP7265-28SNG-7 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is designed to deliver a fixed output voltage of 2.8V with an output accuracy of ±1%, catering to a wide range of applications that require stable and reliable voltage regulation.
Key Features
- Output Voltage: Fixed 2.8V with high accuracy (±1%)
- High Output Current: Capable of delivering up to 600mA of continuous output current
- Low Dropout: The low dropout voltage ensures efficient operation, even with very low input-to-output voltage differentials
- Thermal Protection: Integrated over-temperature protection safeguards the device against excessive temperature conditions
- Current Limit: Built-in current limit feature provides protection against output short circuits and overcurrent situations
- High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise from the power supply, making it suitable for noise-sensitive applications
- Package: Available in a space-saving SOT-23 package, ideal for compact PCB designs
Applications
The AP7265-28SNG-7 is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Wireless communication equipment
- Consumer electronics such as digital cameras and audio devices
- Computer peripherals
- Medical devices
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP7265-28SNG-7 is no exception and is designed to perform consistently over a wide range of operating conditions. It is RoHS compliant, ensuring adherence to environmental standards and regulations.
Ordering Information
The AP7265-28SNG-7 is available for order now. For detailed product specifications, technical documents, and ordering information, customers can visit the Diodes Incorporated website or contact their sales representatives.