EN
  • EN
  • DE

AP7312-1218W6-7

Part No AP7312-1218W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V/1.8V 0.15A SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Dropout Voltage-Max 0.3V @ 150mA, 0.3V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1017784-AP7312-1218W6-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7312-1218W6-7 CAD Model

Description

The AP7312-1218W6-7 is a high-performance, low dropout voltage regulator designed and manufactured by Diodes Incorporated. This component provides a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications that require consistent voltage levels.

Key Features

  • Output Voltage: The AP7312-1218W6-7 delivers a fixed output voltage of 1.2V, which is ideal for low-voltage applications that require precise voltage regulation.
  • High Accuracy: With an accuracy of ±1%, this voltage regulator ensures that the output voltage remains stable even under varying load conditions and temperature variations.
  • Low Dropout: The low dropout feature means that the AP7312-1218W6-7 can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable devices.
  • Current Capability: It is capable of delivering up to 150mA of output current, sufficient for a variety of low-power applications.
  • Power-Saving: The device includes a quiescent current of just 1.5µA in shutdown mode, which contributes significantly to power conservation in battery-operated devices.
  • Package: Housed in a compact SOT-26 package, the AP7312-1218W6-7 is designed for space-constrained applications.
  • Protection Features: It comes with built-in over-current protection and thermal shutdown to safeguard the device and the system from potential damage due to excessive loads or overheating.

Applications

The versatility of the AP7312-1218W6-7 allows it to be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for PDAs, mobile phones, and cameras
  • Microcontroller power supplies

Summary

The AP7312-1218W6-7 from Diodes Incorporated stands out as a robust, efficient, and reliable voltage regulator. Its low dropout performance, high output accuracy, and power-saving features make it an excellent choice for designers looking to optimize power management in their electronic systems. With its compact footprint and comprehensive protection mechanisms, this voltage regulator ensures system stability and longevity.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3294 $59.2920
430+ $0.2704 $116.2720
665+ $0.2619 $174.1635
915+ $0.2534 $231.8610
1,180+ $0.2450 $289.1000
1,580+ $0.2197 $347.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess