EN
  • EN
  • DE

AP7312-1533W6-7

Part No AP7312-1533W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/3.3V 0.15A SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V, 3.3V
Dropout Voltage-Max 0.3V @ 150mA, 0.2V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V, 3.3V
Voltage - Dropout (Typical) 0.2V @ 150mA, 0.15V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 108947-AP7312-1533W6-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7312-1533W6-7 CAD Model

Description

Diodes Incorporated AP7312-1533W6-7 Voltage Regulator

The AP7312-1533W6-7 is a high-performance, low dropout voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This voltage regulator is specifically crafted to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronics that require consistent voltage levels to operate effectively.

Key Features:

  • Output Voltage: The AP7312-1533W6-7 provides a fixed output voltage of 3.3V, which is common for powering logic ICs and microcontrollers.
  • High Accuracy: It offers excellent regulation with an accuracy of ±1%, ensuring devices receive a precise voltage supply.
  • Low Dropout: With a low dropout performance, the regulator can maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Current Capacity: This component can deliver up to 150mA of output current, suitable for a wide range of applications.
  • Power Saving: The AP7312-1533W6-7 features a low quiescent current, making it an energy-efficient choice for battery-powered devices.
  • Thermal Protection: It includes over-temperature protection, which safeguards the device and the system it powers from excessive heat.
  • Package: The regulator comes in a compact SOT-26 package, which is ideal for space-constrained applications.

Applications:

The AP7312-1533W6-7 is versatile and can be used in various electronic applications, including:

  • Portable and battery-powered devices
  • Mobile phones and personal media players
  • Wireless LAN and Bluetooth systems
  • GPS receivers
  • Healthcare and medical equipment

With its combination of precision, power efficiency, and compact size, the AP7312-1533W6-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics, medical devices, or any other application requiring a stable 3.3V supply, this voltage regulator promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2176 $54.7920
105+ $0.9991 $104.9055
155+ $0.9679 $150.0245
215+ $0.9367 $201.3905
280+ $0.9054 $253.5120
370+ $0.8118 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,652 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess