The AP7361-18Y-13 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
This regulator is capable of delivering a continuous output current of up to 1A with a fixed output voltage of 1.8V, making it suitable for a wide range of applications that require a stable and efficient power supply. The device operates over an input voltage range of 2.2V to 6V, providing flexibility in various system designs.
Key Features
- High Output Accuracy: The AP7361-18Y-13 boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance in critical applications where voltage precision is paramount.
- Low Dropout Voltage: With a low dropout voltage of typically 250mV at full load, this regulator maintains efficiency and reduces power loss, making it ideal for battery-powered devices.
- Thermal Protection: The device includes over-temperature protection that safeguards it from damage due to excessive heat, enhancing its reliability and lifespan.
- Current Limit Protection: Built-in current limit protection prevents damage to the regulator and the downstream circuitry in the event of an output short circuit or excessive load.
- Power-Saving Mode: An enable pin allows the regulator to be switched off, reducing power consumption when the output is not required.
Applications
The AP7361-18Y-13 is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered equipment
- Microprocessor and microcontroller systems
- Consumer electronics
- Wireless communication devices
- Power management circuits
With its compact SOT-89 package, the AP7361-18Y-13 is easy to integrate into space-constrained designs, providing a robust power management solution that combines performance, efficiency, and reliability.