EN
  • EN
  • DE

AP7363-10D-13

Part No AP7363-10D-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 1.5A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1.5A TO-252-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name AP7363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1034-AP7363-10D-13DKR, 1034-AP7363-10D-13CT, AP7363-10D-13CT, AP7363-10D-13DKR, 1034-AP7363-10D-13TR, AP7363-10D-13TR, AP736310D13
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861490-AP7363-10D-13
Ultra Librarian 3D Model Ultra Librarian AP7363-10D-13 CAD Model

Description

Product Overview: AP7363-10D-13

The AP7363-10D-13 is a state-of-the-art low dropout regulator (LDO) developed by Diodes Incorporated, designed to deliver a continuous output current of up to 1A. This high-performance component is a perfect solution for a wide range of applications, including consumer electronics, industrial hardware, and communication devices that require stable and efficient power management.

Key Features

  • Output Voltage: The AP7363-10D-13 offers a fixed output voltage of 1.0V, which is ideal for low-voltage operations in modern electronic circuits.
  • High Accuracy: This LDO provides excellent load and line regulation, maintaining a high level of accuracy and stability under varying conditions.
  • Low Dropout: With a low dropout voltage, this device ensures efficient operation even when the supply voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The built-in thermal shutdown function protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Current Limit: The current limit feature guards against overcurrent conditions, providing additional safety for both the regulator and the downstream components it powers.

Applications

The versatility of the AP7363-10D-13 makes it suitable for a broad array of applications. It is commonly used in:

  • Portable and battery-powered devices
  • Home appliances
  • Medical equipment
  • Networking and telecom systems
  • Automotive electronics

Package and Quality

This LDO comes in a small, leadless DFN2020-6 (Type B) package, which is not only space-efficient but also offers excellent thermal performance. The AP7363-10D-13 is part of Diodes Incorporated's commitment to high-quality products, undergoing rigorous testing to meet industry standards for reliability and performance.

Conclusion

With its high accuracy, low dropout, and robust protection features, the AP7363-10D-13 from Diodes Incorporated stands out as an exceptional choice for designers looking to improve power efficiency and reliability in their electronic systems. Its compact form factor and compatibility with a wide range of applications make it a versatile addition to any power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess