Overview of Product AP7363-18HA-7
The AP7363-18HA-7 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator is particularly suited for applications requiring a stable and clean voltage supply, thanks to its ability to maintain a consistent output even with variations in input voltage or load conditions.
Key Features
- Output Voltage: The AP7363-18HA-7 provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a precise voltage level.
- High Accuracy: With an accuracy of ±2%, this regulator ensures reliable performance for critical applications.
- Current Capacity: It can deliver up to 300mA of continuous output current, making it suitable for a wide range of low-power devices.
- Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-powered applications.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Short Circuit Protection: The AP7363-18HA-7 also includes short circuit protection to safeguard against faults and potential damage to the circuit.
- Package Type: This regulator is available in a compact SOT-25 package, making it an excellent choice for space-constrained applications.
Applications
The versatility of the AP7363-18HA-7 allows it to be used in a variety of electronic devices, including:
- Portable and battery-powered equipment
- Wireless communication systems
- Power management solutions for microprocessors and microcontrollers
- Consumer electronics such as cameras, audio devices, and smart wearables
Conclusion
With its robust feature set and compact form factor, the AP7363-18HA-7 from Diodes Incorporated stands out as a reliable and efficient solution for designers looking to enhance the performance and longevity of their electronic products. Whether for industrial, commercial, or consumer applications, this linear regulator promises to deliver stable power with high precision.