EN
  • EN
  • DE

AP7366-33W5-7

Part No AP7366-33W5-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 600MA SOT25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 600mA SOT-25
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name AP7366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP7366-33W5-7DITR, AP7366-33W5-7DIDKR, AP7366-33W5-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845423-AP7366-33W5-7
Ultra Librarian 3D Model Ultra Librarian AP7366-33W5-7 CAD Model

Description

Introducing the AP7366-33W5-7 Low Dropout Regulator from Diodes Incorporated

The AP7366-33W5-7 is a stellar example of Diodes Incorporated's commitment to delivering high-quality power management solutions. This fixed voltage regulator is designed to deliver a stable 3.3V output, making it an ideal choice for a wide range of applications in the electronics industry. With its low dropout performance, it ensures efficient operation even when the input voltage is close to the output voltage, providing consistent power to sensitive components.

Key Features

  • Stable Voltage Output: The AP7366-33W5-7 guarantees a steady 3.3V output, which is crucial for maintaining the reliability of electronic circuits.
  • High Accuracy: This regulator offers an impressive accuracy level, ensuring that devices operate within their optimal voltage ranges.
  • Low Dropout: The low dropout feature means that the regulator can maintain output regulation with a minimal difference between the input and output voltages, reducing power loss and improving efficiency.
  • Current Limiting: With built-in current limiting, the AP7366-33W5-7 protects itself and other circuit components from damage due to excessive current.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism to prevent overheating, further safeguarding the electronics from thermal-related issues.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, providing versatility in various power supply scenarios.

Applications

The AP7366-33W5-7 is a versatile component that can be utilized in numerous applications, including:

  • Portable devices such as smartphones and tablets
  • Wireless communication equipment
  • Power supplies for microcontrollers and other digital systems
  • Consumer electronics like cameras and personal media players
  • IoT devices requiring stable power delivery

Package and Reliability

Encased in a compact SOT-25 package, the AP7366-33W5-7 is designed to fit into tight spaces without sacrificing performance. Its small footprint makes it an excellent choice for space-constrained applications. The device's robust construction ensures long-term reliability, giving designers the confidence to integrate it into their critical projects.

In conclusion, the AP7366-33W5-7 from Diodes Incorporated is a high-performance, reliable, and efficient solution for a variety of power regulation needs. Its combination of features and compact design makes it a valuable addition to any power-sensitive electronic application.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1525 $50.3250
800+ $0.1251 $100.0800
1,240+ $0.1212 $150.2880
1,710+ $0.1173 $200.5830
2,205+ $0.1134 $250.0470
2,950+ $0.1017 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess