The AP73T02GH is a cutting-edge power MOSFET product from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This high-performance transistor is designed for a variety of applications, including power management, computing, and consumer electronics. It offers an optimal balance of fast switching, low on-resistance, and cost-effectiveness, making it a preferred choice for designers looking for efficiency and reliability.
Key Features
- Low On-Resistance: The AP73T02GH boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency circuits, contributing to better performance in power supplies and other switching applications.
- Advanced Trench MOSFET Technology: Utilizing trench MOSFET technology, the AP73T02GH offers superior performance by achieving lower gate charge and lower capacitance.
- Thermal Performance: The device is housed in a TO-252 (DPAK) package, known for its excellent thermal performance and compact footprint, making it suitable for space-constrained applications.
- Environmentally Friendly: In compliance with RoHS directives, the AP73T02GH is lead-free and halogen-free, reducing the environmental impact and meeting global environmental standards.
Applications
The versatile nature of the AP73T02GH makes it ideal for a wide range of applications, including:
- DC/DC Converters
- Power Management for Computing
- Motor Drives
- Battery Management Systems
- LED Lighting
- Load Switches
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
R<sub>DS(on)
2.5mΩ
Package
TO-252 (DPAK)
For engineers and designers looking for a robust and efficient power MOSFET, the AP73T02GH from Diodes Incorporated offers a perfect blend of performance, reliability, and environmental consciousness. It is a testament to Diodes Incorporated's commitment to providing innovative semiconductor solutions that power a smarter, greener world.