EN
  • EN
  • DE

LM385-2.5R2

Part No LM385-2.5R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 298931-LM385-2.5R2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385-2.5R2 CAD Model

Description

The LM385-2.5R2 from ON Semiconductor is a precision micropower voltage reference device, ideal for battery-powered applications. This high-quality component provides a fixed 2.5V output voltage with a minimal temperature coefficient, ensuring stable performance across a wide range of operating conditions.

Key Features

  • Voltage Accuracy: The LM385-2.5R2 offers an impressive initial accuracy of ±2%, allowing for precise voltage regulation in critical applications.
  • Low Dynamic Impedance: With a dynamic impedance of 1Ω, the device ensures stable voltage under varying load conditions.
  • Wide Operating Current: The device operates over a current range of 20µA to 20mA, making it versatile for a multitude of applications.
  • Temperature Stability: The LM385-2.5R2 boasts excellent temperature stability, with a typical temperature coefficient of only 20 ppm/°C.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The LM385-2.5R2 is suitable for a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Power supplies
  • Analog and digital circuits requiring precise voltage reference

Package and Quality

This voltage reference is available in a TO-92 package, which is known for its compact size and ease of integration into a wide range of electronic assemblies. ON Semiconductor is committed to the highest standards of quality and reliability, ensuring that the LM385-2.5R2 meets the rigorous demands of the electronics industry.

Conclusion

With its precision performance, low power consumption, and robust design, the LM385-2.5R2 from ON Semiconductor is an excellent choice for designers seeking a reliable voltage reference source. Its wide operating current range and temperature stability make it a versatile component for both simple and complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess