EN
  • EN
  • DE
  • IT

AP8801SG-13

Part No AP8801SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 500MA 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 48V
Channel Output Current 500mA (Switch)
Frequency 625kHz
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 010125-AP8801SG-13
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AP8801SG-13 CAD Model

Description

Introducing the AP8801SG-13 LED Driver from Diodes Incorporated

The AP8801SG-13 is a cutting-edge LED driver IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This driver is specifically crafted to deliver constant current to high-brightness LEDs, ensuring optimal performance and longevity for a wide range of lighting applications.

One of the key features of the AP8801SG-13 is its ability to provide a precise and stable current output, which is crucial for maintaining consistent light output and color over time. This is achieved through its built-in Pulse-Width Modulation (PWM) dimming control, which allows for smooth and flicker-free light intensity adjustments, enhancing the user experience in applications such as architectural lighting, general illumination, and backlighting for signage and displays.

The AP8801SG-13 operates from a wide input voltage range of 6V to 30V, making it versatile for use in various power environments. Its high efficiency of up to 95% helps to minimize energy waste and heat generation, contributing to the sustainability of lighting solutions and extending the lifespan of the LED components.

Furthermore, this LED driver is equipped with multiple protection features to ensure safe operation under abnormal conditions. These include over-temperature protection, under-voltage lockout, and over-current protection. Such features not only safeguard the LED driver itself but also protect the connected LEDs, thereby providing peace of mind for both manufacturers and end-users.

The AP8801SG-13 is available in a compact SO-8EP package, which is designed to optimize thermal performance and occupy minimal space on a printed circuit board (PCB). This small footprint is particularly beneficial for designs where space is at a premium, without compromising on power and functionality.

With its robust design, high efficiency, and advanced features, the AP8801SG-13 from Diodes Incorporated is an ideal solution for driving high-brightness LEDs in a variety of lighting applications. It stands as a testament to Diodes Incorporated's commitment to providing innovative, high-performance semiconductor solutions to the electronics industry.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9933 $54.6315
125+ $0.8150 $101.8750
190+ $0.7895 $150.0050
265+ $0.7641 $202.4865
340+ $0.7386 $251.1240
455+ $0.6622 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,261 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess