EN
  • EN
  • DE

APT13003EU-G1

Part No APT13003EU-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 465V 1.5A TO126 / Trans GP BJT NPN 465V 1.5A 3-Pin TO-126 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 465V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 250mA, 1A
DC Current Gain (hFE) (Minimum) @ Ic, Vce 13 @ 500mA, 2V
Power - Max 20W
Frequency - Transition 4MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-126
Win Source Part Number 768670-APT13003EU-G1
Popularity Medium
Supply and Demand Status Limited
Family Name APT13003E
Introduction Date November 05, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian APT13003EU-G1 CAD Model

Description

Introducing the APT13003EU-G1 from Diodes Incorporated

The APT13003EU-G1 is a high-performance, NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is crafted to meet the needs of various electronic applications requiring efficient amplification and switching. The APT13003EU-G1 is particularly suited for power management tasks in consumer electronics, industrial systems, and automation technologies.

Key Features

  • High Voltage Capability: The APT13003EU-G1 is capable of withstanding voltages up to 400V, making it an excellent choice for applications that experience high voltage operations.
  • Ample Current Handling: With a continuous collector current rating of 1.5A, this transistor can handle significant current loads, ensuring reliable performance in demanding situations.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic of this device allows for efficient operation with reduced power loss, which is critical for power-sensitive designs.
  • Robust Thermal Performance: The APT13003EU-G1 comes in a TO-92 package, which offers excellent thermal performance and stability over a wide temperature range.
  • High Gain Bandwidth Product: This transistor is designed to provide a high gain bandwidth product, facilitating its use in applications that require fast switching and amplification.

Applications

The APT13003EU-G1 is versatile and can be utilized in a variety of circuits and products. Some common applications include:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power supplies
  • Lighting systems
  • Signal amplification

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The APT13003EU-G1 is no exception and is built to comply with stringent industry standards for quality and reliability. Customers can trust this component for long-term performance in their electronic designs.

For engineers and designers seeking an NPN transistor that offers high voltage capability, efficient power handling, and reliable performance, the APT13003EU-G1 from Diodes Incorporated stands out as an excellent choice. Its robust design and versatile application scope make it a valuable addition to any electronic project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess