EN
  • EN
  • DE

APT13003ZTR-E1

Part No APT13003ZTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 224201-APT13003ZTR-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT13003ZTR-E1 CAD Model

Description

The APT13003ZTR-E1 from Diodes Incorporated is a robust NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This high-performance transistor is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic circuits.

Key Features

  • Voltage Ratings: The APT13003ZTR-E1 boasts a collector-base voltage (VCBO) of 400V, a collector-emitter voltage (VCEO) of 300V, and an emitter-base voltage (VEBO) of 9V, which allows it to handle high voltage applications with ease.
  • Current Capacity: With a continuous collector current (IC) of 1.5A, this transistor can manage a significant amount of current, making it suitable for power regulation and amplification tasks.
  • Power Dissipation: It has an impressive power dissipation (PD) of 25W, ensuring that it can withstand high power applications without compromising performance.
  • High-Speed Switching: The device features fast switching speeds, which is essential for applications that require quick response times.
  • Thermal Performance: Excellent thermal characteristics are provided, with a junction temperature range of -55°C to +150°C, ensuring stable operation even under extreme temperature conditions.

Applications

The APT13003ZTR-E1 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Audio amplifiers
  • High voltage power supplies

Package and Quality

This device is available in a TO-92 package, which is widely used for through-hole mounting in PCB designs. The package is designed for optimal heat dissipation and space efficiency. Furthermore, Diodes Incorporated ensures that the APT13003ZTR-E1 meets rigorous quality standards, providing users with a reliable and durable component for their electronic projects.

Whether you are working on a DIY project or developing a commercial product, the APT13003ZTR-E1 from Diodes Incorporated is a transistor that offers the quality and performance needed to achieve the best results.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess