EN
  • EN
  • DE

APT13005SI-G1

Part No APT13005SI-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 3.2A TO251
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 3.2A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1V @ 750mA, 3A
Typical Gain (hFE) (Min) 8 @ 2A, 5V
Maximum Power Dissipation 25W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-251
Win Source Part Number 051818-APT13005SI-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT13005SI-G1 CAD Model

Description

Product Overview: APT13005SI-G1 by Diodes Incorporated

The APT13005SI-G1 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is part of Diodes Incorporated's extensive range of power management devices, engineered to cater to a wide array of electronic applications requiring efficient power control and amplification.

Key Features

  • Voltage and Current Ratings: The APT13005SI-G1 is capable of withstanding collector-emitter voltages up to 400V, making it suitable for high-voltage applications. It also offers a collector current rating of 4A, which allows for substantial power handling capabilities.
  • Power Dissipation: With a power dissipation of 40W, this device can handle significant levels of power, making it ideal for demanding environments.
  • High-Speed Switching: This transistor is designed for fast switching applications, a critical feature for modern electronic devices requiring quick response times.
  • TO-220 Package: The APT13005SI-G1 comes in a TO-220 package, known for its excellent thermal performance and ease of mounting on printed circuit boards (PCBs).

Applications

The versatility of the APT13005SI-G1 makes it an excellent choice for a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Lighting circuits
  • Consumer electronics

Reliability and Quality

Diodes Incorporated is committed to delivering products with the highest standards of quality and reliability. The APT13005SI-G1 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements expected by the industry. Users can trust this component for consistent performance and longevity in their electronic designs.

Environmental Compliance

The APT13005SI-G1 is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This compliance ensures that the product is environmentally friendly and free from substances like lead, mercury, and cadmium, making it a safe choice for electronic manufacturers with an eye on sustainability.

With its robust features and dependable performance, the APT13005SI-G1 by Diodes Incorporated stands out as a superior choice for designers seeking a reliable NPN transistor for their high-voltage and high-power applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess