EN
  • EN
  • DE

NTQD6968NR2G

Part No NTQD6968NR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 6.2A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.2A
Maximum Rds On at Id,Vgs 22 mOhm @ 7A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 630pF @ 16V
Maximum Power Dissipation 1.39W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 209365-NTQD6968NR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTQD6968NR2G CAD Model

Description

The NTQD6968NR2G is a cutting-edge MOSFET developed by ON Semiconductor, renowned for its high efficiency and reliability in a variety of applications. This component is designed to meet the rigorous demands of modern electronic circuits, providing a compact and energy-efficient solution for power management challenges.

Key Features:

  • Low On-Resistance: The MOSFET features an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High Switching Speed: With its fast switching capabilities, the NTQD6968NR2G ensures quick response times in circuits, which is crucial for high-frequency operations.
  • Dual P-Channel: This device incorporates a dual P-Channel configuration, allowing for simplified design in applications that require complementary MOSFETs.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is engineered to optimize the device's forward and reverse recovery time, enhancing performance and reducing noise.
  • RoHS Compliant: Adhering to environmental standards, the NTQD6968NR2G is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green products.

Applications:

The versatility of the NTQD6968NR2G makes it well-suited for a wide range of applications, including but not limited to:

  • Power Management in Portable Devices
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The NTQD6968NR2G is built to the highest standards of quality and reliability, ensuring stable performance across its lifespan. With ON Semiconductor's expertise in semiconductor technology, this MOSFET stands out as a robust and dependable component for any electronic system.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9780 $59.8680
15+ $8.1878 $122.8170
22+ $7.9314 $174.4908
31+ $7.6761 $237.9591
39+ $7.4197 $289.3683
53+ $6.6528 $352.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess