EN
  • EN
  • DE

AS431ANTR-G1-73

Part No AS431ANTR-G1-73
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817830-AS431ANTR-G1-73
Ultra Librarian 3D Model Ultra Librarian AS431ANTR-G1-73 CAD Model

Description

The AS431ANTR-G1-73 is a precision integrated circuit voltage reference from Diodes Incorporated, designed to offer a stable and precise voltage reference for various applications. This component is especially suitable for precision data systems, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as battery-operated and portable devices due to its low power consumption and compact SOT-23 package.

Key Features

  • Adjustable Output Voltage: The AS431ANTR-G1-73 offers an adjustable output voltage that ranges from 2.5V to 36V, providing flexibility for different design requirements.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures stability over a wide temperature range, making it ideal for applications that operate under varying environmental conditions.
  • Low Dynamic Output Impedance: The dynamic output impedance is low, ensuring a stable output voltage even with load variations, which is critical for maintaining accuracy in precision circuits.
  • High Precision: The AS431ANTR-G1-73 boasts a high level of precision, with tight tolerance levels that contribute to its reliable performance in critical applications.
  • Surface Mount Package: The SOT-23 package is designed for surface mounting, which saves space on the PCB and is compatible with automated assembly processes, increasing production efficiency.

Applications

The AS431ANTR-G1-73 is versatile and can be used in a wide range of applications, including:

  • Power supplies and power management systems
  • Portable and battery-powered devices
  • Precision analog systems
  • Data conversion systems (ADCs and DACs)
  • Consumer electronics
  • Telecommunications equipment

Product Specifications

Parameter Value
Output Voltage Range 2.5V to 36V
Temperature Coefficient Typically Low
Package Type SOT-23
Mounting Type Surface Mount

The AS431ANTR-G1-73 voltage reference from Diodes Incorporated is a reliable and precise solution for a multitude of electronic applications, offering stability, precision, and efficiency in a small form factor.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,455+ $0.0397 $57.7635
3,110+ $0.0372 $115.6920
4,825+ $0.0360 $173.7000
6,925+ $0.0334 $231.2950
8,995+ $0.0321 $288.7395
11,240+ $0.0309 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163,670 pieces
MOQ: 1455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess