The AS431ARTR-G1 is a precision adjustable shunt regulator manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Voltage Reference: The AS431ARTR-G1 offers a precise voltage reference with an adjustable output from 2.5V to 36V, allowing for flexibility across a wide range of applications.
- Low Dynamic Output Impedance: With a dynamic output impedance of 0.2 ohms (typical), the device ensures stable voltage regulation, which is critical for maintaining performance in varying load conditions.
- High Stability: This shunt regulator is designed to have high stability over applicable automotive, commercial, and industrial temperature ranges.
- Package: The AS431ARTR-G1 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
- Extended Temperature Range: It operates over a wide temperature range of -40°C to +125°C, catering to environments with extreme conditions.
Applications
The versatile nature of the AS431ARTR-G1 makes it suitable for a variety of applications, including:
- Power supplies
- Battery chargers
- Voltage monitoring
- Adjustable voltage or current regulation
- Switching power supplies
Product Specifications
Parameter
Value
Output Voltage Range
2.5V to 36V
Reference Voltage Tolerance
±1%
Package Type
SOT-23
Operating Temperature Range
-40°C to +125°C
Dynamic Output Impedance
0.2 ohms (typical)
For detailed information and datasheets, customers should visit the Diodes Incorporated official website or contact their local sales representative.