EN
  • EN
  • DE

AS431AZTR-E1-73

Part No AS431AZTR-E1-73
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description V-Ref Adjustable/Precision 2.5V to 36V 100mA 3-Pin TO-92 Ammo Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 100 mA
Min Operating Temperature -40 °C
Mount Through Hole
Output Voltage 36 V
RoHS Non-Compliant
Win Source Part Number 1046055-AS431AZTR-E1-73
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS431AZTR-E1-73 CAD Model

Description

The AS431AZTR-E1-73 is a precision integrated-circuit voltage regulator, designed and manufactured by Diodes Incorporated. This device is engineered to offer a stable reference voltage over a wide range of environmental conditions and operational parameters. It is commonly utilized in power supplies and numerous electronic applications where voltage regulation is crucial.

Key Features

  • Adjustable Output Voltage: This component provides an adjustable output voltage range from 2.5V to 36V, enabling a broad spectrum of voltage regulation capabilities for diverse applications.
  • Low Temperature Coefficient: The AS431AZTR-E1-73 boasts a low temperature coefficient, ensuring consistent performance across a range of temperatures.
  • High Precision: With a precision tolerance, this voltage reference maintains a high level of accuracy, making it suitable for critical applications where voltage stability is paramount.
  • Low Dynamic Output Impedance: The dynamic output impedance is minimized, which contributes to a stable output voltage even with load variations.
  • Surface-Mount Package: The device comes in a surface-mount package, specifically in a SOT-89 format, which is ideal for space-constrained applications and facilitates efficient assembly in automated manufacturing processes.

Applications

The AS431AZTR-E1-73 is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Computer motherboards
  • Instrumentation
  • Adjustable voltage or current regulators

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The AS431AZTR-E1-73 is no exception and is built to meet the stringent standards expected by industry professionals. It is RoHS compliant, ensuring adherence to environmental regulations and the commitment to sustainability.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. The suffix "TR" denotes tape and reel packaging, and "E1" indicates the lead-free and RoHS compliant version of the product.

You May Also Be Interested in

Sony
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess