Product Overview: ATS276G-PL-C by Diodes Incorporated
The ATS276G-PL-C is a high-performance, unipolar Hall-effect switch IC from Diodes Incorporated, designed for a wide range of applications requiring accurate and reliable magnetic sensing. This advanced sensor is particularly well-suited for industrial, consumer, and automotive markets where efficiency and durability are of paramount importance.
Constructed with Diodes Incorporated's cutting-edge technology, the ATS276G-PL-C offers superior switching capabilities. Its unipolar design means that it operates by detecting the presence of a magnetic field of a specific polarity, making it ideal for applications where a particular magnetic orientation is expected or can be controlled.
Key Features
- Unipolar Hall-Effect Switch: Detects magnetic fields of a single polarity with high precision.
- High Sensitivity: Capable of detecting weak magnetic fields, ensuring reliable operation even in applications with low magnetic signals.
- Wide Operating Voltage Range: Supports a voltage range from 3.5V to 20V, accommodating various power supplies and application needs.
- Robust Output: The open-drain output can directly drive a load, simplifying design and reducing component count.
- Low Power Consumption: Optimized for energy efficiency, which is critical for battery-powered devices.
- Temperature Range: Operates effectively within a wide temperature range, making it suitable for harsh environments.
- Package Options: Available in multiple package options to fit different design requirements and space constraints.
Applications
The versatility of the ATS276G-PL-C allows it to be integrated into a variety of applications, such as:
- Position and speed sensing in motors and industrial equipment.
- Open and close detection in consumer electronics, such as laptops and smart home devices.
- Proximity detection for user interface controls in automotive and consumer applications.
- Fluid level detection in automotive fuel tanks, coolant reservoirs, and various industrial containers.
With its reliable performance and flexible design, the ATS276G-PL-C from Diodes Incorporated is a superior choice for designers and engineers looking to incorporate magnetic sensing into their products. Its robust construction and sensitivity to magnetic fields ensure that it can deliver precise results in a multitude of use cases.