EN
  • EN
  • DE

ATS277H-PG-B-C

Part No ATS277H-PG-B-C
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL EFFECT SENSOR 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Function Latch
Technology Hall Effect
Polarization South Pole
Supply Voltage (V) 3.5V ~ 20V
Maximum Supply Current 25mA
Output Type Open Collector
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 4-SSIP
Supplier Device Package 4-SIP
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 751958-ATS277H-PG-B-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS277H-PG-B-C CAD Model

Description

Product Overview: ATS277H-PG-B-C from Diodes Incorporated

The ATS277H-PG-B-C is a high-performance Hall Effect Latch produced by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced sensor is designed to detect the presence of a magnetic field and is commonly used in various applications such as position and speed sensing, particularly in the automotive and industrial sectors.

Key Features

  • High Sensitivity: The ATS277H-PG-B-C is designed to be highly sensitive to magnetic fields, ensuring accurate detection and responsiveness to the presence of magnets.
  • Bipolar Latching Operation: This device features a bipolar latching operation, meaning it can detect both north and south poles, making it versatile for different types of magnetic sensing applications.
  • Wide Operating Voltage Range: The sensor operates within a voltage range of 3.5V to 20V, allowing it to be used in a variety of circuits without the need for additional voltage regulation.
  • Robust Temperature Range: With an operating temperature range of -40°C to 150°C, the ATS277H-PG-B-C is suitable for use in harsh environments where temperature extremes are common.
  • Package Type: The device comes in a PG-SSO-3-2 package, which is compact and suitable for space-constrained applications.

Applications

  • Automotive systems such as transmission, ABS, and power windows
  • Industrial motor and fan control
  • Rotary and linear position sensing
  • Speed detection in automation systems

The ATS277H-PG-B-C's integration of a Hall Effect sensor with a latch feature provides a reliable solution for designers looking to monitor magnetic fields with precision. Its robust design ensures consistent performance even in the most demanding conditions. Whether it's for automotive safety features or industrial automation, the ATS277H-PG-B-C by Diodes Incorporated stands as a smart choice for magnetic sensing needs.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ATS277H-PG-B-C is no exception and has undergone rigorous testing to ensure it meets the requirements of the industry and the needs of customers who demand the best in their electronic components.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,949 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess