EN
  • EN
  • DE

AUR9801DGD

Part No AUR9801DGD
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Chargers
Description Li-Ion/Li Polymer Battery Charger | IC BATT CHARGER LI-ION 10UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Battery Chemistry Lithium Ion/Polymer
Voltage - Supply (Maximum) 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-UFDFN Exposed Pad
Supplier Device Package U-DFN3030-10
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 751997-AUR9801DGD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian AUR9801DGD CAD Model

Description

Introducing the AUR9801DGD from Diodes Incorporated

The AUR9801DGD is a cutting-edge product from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative device is designed to cater to the demanding requirements of modern electronic applications, providing both reliability and performance.

Key Features

  • High-Efficiency Power Management: The AUR9801DGD offers exceptional power management capabilities, ensuring devices operate efficiently and with minimal energy waste.
  • Advanced Protection: With built-in protection features, this product safeguards against overcurrent, overvoltage, and thermal overload, ensuring long-term reliability and safety in operation.
  • Compact Design: The compact footprint of the AUR9801DGD makes it an ideal choice for space-constrained applications, without compromising on power or performance.
  • Versatility: This component is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls, demonstrating its adaptability to various market needs.

Technical Specifications

The AUR9801DGD boasts impressive technical specifications that make it stand out in its category:

  • Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply requirements.
  • High Output Current: It is capable of delivering a high output current, making it suitable for driving power-intensive modules.
  • Efficiency: With its high-efficiency operation, the AUR9801DGD contributes to energy savings and reduced heat generation.
  • Package: The product is available in a robust and thermally efficient package, ensuring durability and consistent performance under varying conditions.

Applications

The versatility of the AUR9801DGD allows it to be integrated into a multitude of applications:

  • Power Supply Modules: It is an excellent choice for designing stable and efficient power supplies.
  • Portable Devices: The device's energy efficiency and compact size make it ideal for battery-operated portable electronics.
  • Automotive Electronics: Its robustness and high reliability are perfect for the harsh environments found in automotive applications.
  • Industrial Systems: The AUR9801DGD can handle the demanding power needs of industrial machinery and control systems.

With its combination of efficiency, protection features, and compact design, the AUR9801DGD from Diodes Incorporated represents a superior solution for designers looking to enhance their electronic products with a reliable and high-performance power management component.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,162 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess