The AZ1085D-3.3EI is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated. This regulator is capable of delivering a continuous output current of up to 3A with a fixed output voltage of 3.3V. It is an ideal solution for applications requiring a high current, stable voltage source with a low voltage drop.
Key Features
- High Output Current: Capable of delivering up to 3A of continuous current, making it suitable for demanding applications.
- Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving system efficiency.
- Fixed Output Voltage: Provides a stable 3.3V output, which is a common voltage requirement for digital circuits and microcontroller-based systems.
- Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the reliability and longevity of the device.
- Short Circuit Protection: Offers built-in short circuit protection to safeguard the device and the load from potential damage due to fault conditions.
Applications
The AZ1085D-3.3EI is versatile and can be used in a wide range of applications, including:
- Power supplies for microprocessors and digital systems
- Post-regulation for switching power supplies
- Battery-powered devices
- Peripheral and add-on cards
Product Specifications
Parameter
Value
Output Voltage
3.3V
Output Current
3A
Dropout Voltage
Typically 1.15V at 3A
Package
TO-252
Operating Temperature Range
-40°C to +125°C
With its robust design and comprehensive protection features, the AZ1085D-3.3EI from Diodes Incorporated is an excellent choice for designers looking for a reliable power management solution.