EN
  • EN
  • DE

AZ1086S-2.5TRE1

Part No AZ1086S-2.5TRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 1.5A 4-Pin(3+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 221803-AZ1086S-2.5TRE1
Popularity Low
Supply and Demand Status Limited
Family Name AZ1086
Introduction Date October 28, 2008
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ1086S-2.5TRE1 CAD Model

Description

Introducing the AZ1086S-2.5TRE1 Voltage Regulator from Diodes Incorporated

The AZ1086S-2.5TRE1, a cutting-edge low dropout voltage regulator designed by Diodes Incorporated, stands as a robust solution for a wide array of electronic applications. This regulator is specifically engineered to deliver a fixed output voltage of 2.5V, making it an ideal component for systems that require a stable power supply.

With an impressive output current capability of up to 1.5A, the AZ1086S-2.5TRE1 is well-suited for high-power operations. Its low dropout voltage ensures efficient operation even when the input voltage is only slightly higher than the output voltage, which is particularly beneficial for battery-operated devices where power conservation is paramount.

The device comes in a surface-mount TO-263 package, which not only saves on PCB space but also provides enhanced thermal performance. This package is designed to handle higher levels of heat dissipation, ensuring that the regulator operates reliably under various conditions without the need for additional cooling measures.

One of the key features of the AZ1086S-2.5TRE1 is its built-in current limit and thermal shutdown capabilities. These protective features safeguard the device and the overall system against excessive current and overheating, contributing to a longer product lifespan and enhanced safety.

Furthermore, the AZ1086S-2.5TRE1 boasts excellent line and load regulation characteristics, maintaining a consistent output voltage despite fluctuations in the input voltage or variations in the load. This makes it an excellent choice for sensitive electronic equipment where voltage stability is crucial.

Whether it's used in consumer electronics, telecommunication devices, computer peripherals, or industrial equipment, the AZ1086S-2.5TRE1 is a reliable and efficient power management solution. Its combination of high output current, low dropout performance, and comprehensive protection features make it a versatile choice for designers looking to optimize their power supply systems.

In summary, the AZ1086S-2.5TRE1 from Diodes Incorporated is a high-performance voltage regulator that offers a blend of efficiency, reliability, and compact design, making it a top choice for a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess