The AP1084-33 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is designed to provide a stable and reliable power supply, making it an ideal choice for a wide range of applications.
Key Features
- Output Voltage: The AP1084-33 provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
- High Current Capability: With an output current of up to 5A, this regulator can power a wide array of devices, from simple low-power sensors to more demanding processors and digital ICs.
- Low Dropout Voltage: The low dropout voltage allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, enhancing efficiency and battery life in portable applications.
- Thermal and Overcurrent Protection: The AP1084-33 includes built-in thermal shutdown and current limit features to protect the device and the load from damage due to overheating or excessive current draw.
- Adjustable Output: While the AP1084-33 is designed to provide a fixed 3.3V output, it also offers the flexibility to adjust the output voltage to specific needs with external resistors.
Applications
The versatility of the AP1084-33 makes it suitable for various applications, including:
- PC motherboards and graphic cards
- Networking cards and modems
- Consumer electronics such as DVD players and TVs
- Telecommunication devices
- Battery-powered devices
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The AP1084-33 is manufactured with this commitment in mind, ensuring reliability and performance for critical applications.
Environmental Compliance
The AP1084-33 complies with RoHS and Green standards, minimizing the environmental impact by avoiding the use of hazardous substances in its construction.