EN
  • EN
  • DE

AP431AWLA

Part No AP431AWLA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 200mA 3-Pin SC-59 Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 181746-AP431AWLA
Popularity Low
Supply and Demand Status Balance
Family Name AP431
Introduction Date September 28, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP431AWLA CAD Model

Description

Introducing the AP431AWLA from Diodes Incorporated

The AP431AWLA is a high-performance adjustable precision shunt regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is tailored to meet the requirements of voltage regulation and system reference design in a wide array of electronic applications.

Featuring a three-terminal adjustable shunt regulator with a guaranteed thermal stability over the entire temperature range of operation, the AP431AWLA provides excellent reliability and consistency in its performance. The output voltage can be set to any value between Vref (approximately 2.5 volts) and 36 volts with two external resistors. This flexibility makes the AP431AWLA an ideal choice for power supplies and other circuits requiring a precise voltage reference.

The AP431AWLA comes in a small outline transistor (SOT-23) package, which is highly favored for space-constrained applications. Its compact footprint allows for efficient use of PCB real estate, contributing to the miniaturization of electronic systems. Despite its small size, it delivers a robust set of features:

  • Low dynamic output impedance, which ensures stable load regulation.
  • High accuracy with a typical output voltage tolerance of ±0.5%.
  • Wide operating current range from 1 mA to 100 mA, making it versatile for a variety of designs.
  • Fast turn-on response, which is critical for applications where quick power-up sequences are required.

With its sink current capability, the AP431AWLA is also an excellent choice for battery-powered devices, where power efficiency is a critical concern. The low minimum operating current contributes to the extended battery life of portable applications.

Diodes Incorporated ensures that the AP431AWLA meets the stringent quality and performance standards expected by the industry. Whether used in power supply circuits, battery chargers, or precision voltage references, the AP431AWLA stands out as a reliable and versatile component that engineers can trust for their most demanding applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess