The AZ1117H-ADJTRE1-GIGA from Diodes Incorporated is a high-performance, adjustable low dropout (LDO) regulator designed to deliver a continuous output current of up to 1A. This component is a part of the AZ1117 series, which is renowned for its reliability and efficiency in a wide range of applications. The adjustable version of this LDO allows for a variable output voltage that can be set using external resistors, making it a versatile choice for various electronic circuits.
Key Features
- Output Current: Capable of delivering up to 1A of continuous output current.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 10.5V using external resistors, providing flexibility for different design requirements.
- Low Dropout Voltage: The low dropout voltage enhances efficiency by minimizing the difference between the input and output voltages, which is especially beneficial in battery-powered devices.
- High Accuracy: Ensures precise voltage regulation, which is critical for sensitive electronic components.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.
- Short Circuit Protection: The LDO includes short circuit protection to prevent damage in case of a fault condition.
- Package: Available in a Green Molding Compound and also has a RoHS compliant version, ensuring environmental sustainability.
Applications
The AZ1117H-ADJTRE1-GIGA is suitable for a variety of applications where voltage regulation is critical. These include:
- Power supplies for motherboards and graphic cards
- Post-regulation for switching supplies
- Battery-powered devices
- Consumer electronics
- Telecommunication devices
- Industrial equipment
With its combination of features and protections, the AZ1117H-ADJTRE1-GIGA is an ideal choice for designers looking for a reliable and flexible voltage regulation solution. Its ability to maintain stability and performance across a range of conditions makes it a go-to component for critical power management tasks.