EN
  • EN
  • DE

AZ34063AP-E1

Part No AZ34063AP-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 1.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 36V
Output Current 1.5A (Switch)
Frequency - Switching Up to 180kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 048736-AZ34063AP-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ34063AP-E1 CAD Model

Description

Introducing the AZ34063AP-E1 from Diodes Incorporated

The AZ34063AP-E1 is a versatile and robust step-up/step-down/Inverting Switching Regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit (IC) is engineered to cater to a wide range of power supply applications, offering flexibility and reliability in a compact package.

Key Features

  • Adjustable Output Voltage: The AZ34063AP-E1 allows users to set the output voltage as required for their specific application, making it incredibly versatile for different power supply designs.
  • Wide Input Voltage Range: With the ability to operate over a broad input voltage range, this IC can accommodate various power sources, enhancing its adaptability to different operating conditions.
  • High Efficiency: The design of the AZ34063AP-E1 focuses on maximizing power efficiency, which is critical for reducing heat generation and improving system reliability.
  • Short Circuit Protection: The built-in short circuit protection feature ensures that the IC and the connected components are safeguarded against potential damage caused by overcurrent conditions.
  • Low Standby Current: The quiescent current draw is minimal, which is particularly beneficial for battery-powered applications where power conservation is crucial.
  • Frequency Operation: The 100 kHz fixed frequency operation reduces external component size and cost by allowing the use of smaller inductors and capacitors.

Applications

The AZ34063AP-E1 is suitable for a variety of applications, including:

  • DC-DC Converters
  • Battery Chargers
  • Power Supply for Portable Devices
  • LED Drivers
  • Automotive Power Systems

Package and Quality

The AZ34063AP-E1 is offered in a PDIP-8 package, which is widely accepted in the industry for ease of integration into various circuit designs. Diodes Incorporated is committed to high standards of quality, ensuring that each IC meets rigorous performance and reliability criteria.

For designers and engineers seeking a reliable and flexible switching regulator solution, the AZ34063AP-E1 from Diodes Incorporated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2300 $72.4600
4+ $29.7274 $118.9096
7+ $28.7988 $201.5916
9+ $27.8702 $250.8318
11+ $26.9404 $296.3444
15+ $24.1534 $362.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess