EN
  • EN
  • DE

AZ431BZ-BTRE1

Part No AZ431BZ-BTRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-92
Win Source Part Number 1021245-AZ431BZ-BTRE1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ431BZ-BTRE1 CAD Model

Description

Introducing the AZ431BZ-BTRE1 from Diodes Incorporated

The AZ431BZ-BTRE1 is a precision programmable shunt regulator from Diodes Incorporated. This versatile component is designed to enable adjustable voltage references in a variety of electronic applications, ranging from power supplies to battery chargers, and from voltage monitoring to motor controls.

With its low dynamic impedance and a wide operating voltage range, the AZ431BZ-BTRE1 provides stable and reliable performance in different circuit configurations. The device can be programmed to any voltage within the range of 2.5V to 36V when used with two external resistors. This flexibility makes it an ideal choice for designers who require a precise voltage reference without the constraints of fixed voltage references.

The AZ431BZ-BTRE1 boasts a typical temperature coefficient of only 50 ppm/°C, ensuring minimal deviation in reference voltage across a wide temperature range. This makes it particularly suitable for applications that demand high temperature stability.

The device comes in a small outline transistor package, specifically the SOT-23 package, which allows for efficient space utilization on PCBs without compromising thermal performance. This compact form factor is especially beneficial in modern electronic designs where space is at a premium.

Key features of the AZ431BZ-BTRE1 include:

  • Programmable output voltage from 2.5V to 36V
  • Low dynamic output impedance
  • Typical temperature coefficient of 50 ppm/°C
  • Fast turn-on response
  • Surface-mount SOT-23 package for space-saving design

Whether you're designing power supplies that require tight voltage regulation or portable devices that need consistent performance across varying temperatures, the AZ431BZ-BTRE1 is engineered to meet your needs. Its combination of flexibility, precision, and compact size makes it a top choice for engineers looking to enhance the stability and efficiency of their electronic projects.

For detailed specifications and application guidance, consult the datasheet and support resources provided by Diodes Incorporated. The AZ431BZ-BTRE1 is not just a component; it's a solution to your voltage regulation challenges in the evolving landscape of electronic design.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6068 $59.9564
54+ $2.1391 $115.5114
84+ $2.0721 $174.0564
116+ $2.0062 $232.7192
149+ $1.9392 $288.9408
200+ $1.7383 $347.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess