EN
  • EN
  • DE

AZ7500CMTR-EA

Part No AZ7500CMTR-EA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SOIC
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 7V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name AZ7500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862840-AZ7500CMTR-EA
Ultra Librarian 3D Model Ultra Librarian AZ7500CMTR-EA CAD Model

Description

The AZ7500CMTR-EA from Diodes Incorporated is a cutting-edge PWM (Pulse Width Modulation) controller designed for high-efficiency, cost-effective power conversion solutions. This versatile component is suitable for a wide range of applications, including switched-mode power supplies, DC-DC converters, and motor control circuits.

Key Features

  • High Performance: With its precise PWM control, the AZ7500CMTR-EA ensures stable operation over various conditions, providing reliable and consistent power delivery.
  • Versatility: The component's compatibility with a broad voltage range makes it a flexible choice for multiple applications, from consumer electronics to industrial systems.
  • Energy Efficiency: Designed with energy savings in mind, the AZ7500CMTR-EA helps reduce power consumption, making it an eco-friendly option for modern electronic designs.
  • Compact Design: Available in a small package, this PWM controller can fit into tight spaces, making it ideal for compact power supply designs.
  • Protection Features: It includes built-in protection mechanisms such as under-voltage lockout (UVLO) and over-current protection (OCP), enhancing the safety and durability of the end product.

Applications

The versatility of the AZ7500CMTR-EA allows it to be used in a variety of applications, including but not limited to:

  • AC/DC power supplies for consumer electronics
  • DC/DC converters for industrial systems
  • LED lighting drivers
  • Motor control circuits for automation
  • Charging systems for battery-operated devices

Technical Specifications

The AZ7500CMTR-EA boasts impressive technical specifications, which include:

  • Operating Voltage Range: 4.5V to 25V
  • Output Drive Capability: Up to 200mA
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in a surface-mount package for easy integration into PCB designs

With its robust design, comprehensive feature set, and Diodes Incorporated's reputation for quality, the AZ7500CMTR-EA is an excellent choice for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,794 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess