The AZ7808T-E1 from Diodes Incorporated is a robust fixed voltage regulator designed to deliver a stable 8V output. This three-terminal positive regulator is specifically engineered to maintain a consistent voltage level, making it an ideal choice for a wide range of electronic applications where voltage precision is crucial.
Key Features
- Output Voltage: Precisely regulated 8V output, making it suitable for circuits that require a stable supply voltage.
- Current Capability: Capable of delivering up to 1A of output current, providing sufficient power for moderate to high-power applications.
- Thermal Overload Protection: Built-in thermal overload protection ensures the device remains safe from damage due to excessive heat.
- Short Circuit Protection: The integrated short circuit protection feature safeguards the regulator and the connected components from potential damage caused by short circuits.
- Package Type: The AZ7808T-E1 is available in a TO-220 package, offering a balance between thermal performance and compactness.
Applications
The AZ7808T-E1 voltage regulator is versatile and can be used in various applications such as:
- Power supplies for consumer electronics
- Computer and peripheral devices
- Automotive electronics
- Telecommunication systems
- Industrial control systems
Technical Specifications
Parameter
Value
Output Voltage (V)
8
Output Current (A)
1
Package
TO-220
Thermal Protection
Yes
Short Circuit Protection
Yes
With its reliable performance and protective features, the AZ7808T-E1 from Diodes Incorporated stands as a solid choice for designers and engineers looking for a dependable voltage regulation solution.