The AZ78L09ZTR-E1 from Diodes Incorporated is a high-quality, fixed voltage regulator designed to offer a stable 9V output voltage. This precision device is an essential component for a wide range of electronic applications, ensuring reliable performance and efficient power management.
Key Features
- Output Voltage: Precisely regulated 9V output, making it ideal for circuits requiring a consistent voltage level.
- Output Current: Capable of delivering up to 100mA of output current, suitable for low power applications.
- Low Dropout Voltage: Designed to maintain regulation with minimal input-to-output voltage difference, enhancing efficiency.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature and potential damage.
- Short Circuit Protection: The regulator includes short circuit protection, enhancing its reliability and longevity.
- Package Type: Available in a surface-mount package, making it suitable for automated assembly processes and compact circuit designs.
Applications
The AZ78L09ZTR-E1 voltage regulator is versatile and can be used in various applications, including:
- Battery-powered devices
- Consumer electronics
- Portable instrumentation
- Microcontroller power supplies
- Linear power supplies
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AZ78L09ZTR-E1 is no exception. The device is manufactured with the highest standards to ensure it meets the rigorous demands of modern electronic devices. With its robust design and protective features, the AZ78L09ZTR-E1 is a reliable choice for designers looking to incorporate a dependable voltage regulator into their projects.
Environmental Compliance
The AZ78L09ZTR-E1 is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects Diodes Incorporated's dedication to not only providing high-quality components but also to reducing the environmental impact of their products.