The AZ78M08DTR-E1 is a high-performance voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is part of the AZ78xx series and is specifically engineered to provide a stable 8V output voltage, making it an ideal choice for a wide range of electronic applications.
Key Features
- Output Voltage: Precisely regulated 8V output, ideal for consistent power supply needs.
- Output Current: Capable of delivering up to 1A of load current, suitable for moderate to high-power applications.
- Package Type: Available in a TO-252 package, which is compact and suitable for surface mount technology (SMT).
- Thermal Shutdown: Features an integrated thermal shutdown mechanism that protects the device from overheating and potential damage.
- Current Limiting: Built-in current limiting functionality ensures the device and the connected components remain safe during overload conditions.
- Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
Applications
The AZ78M08DTR-E1 is versatile and can be used in various electronic circuits, including:
- Consumer electronics such as TVs, radios, and computers.
- Telecommunication devices like routers, switches, and modems.
- Industrial control systems that require a stable power supply.
- Automotive electronics for better voltage regulation.
- Battery-powered devices that need efficient power management.
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AZ78M08DTR-E1 is no exception, as it goes through rigorous testing and quality assurance processes to ensure it performs to the specifications under various conditions. With its robust design and built-in protection features, this voltage regulator is a reliable choice for engineers and designers looking to integrate a consistent power solution into their electronic projects.