EN
  • EN
  • DE

B0540WQ-7-F

Part No B0540WQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 500MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 510mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 40V
Capacitance @ Vr, F 170pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1021294-B0540WQ-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B0540WQ-7-F CAD Model

Description

Introducing Product B0540WQ-7-F from Diodes Incorporated

Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products, presents the B0540WQ-7-F, a robust Schottky barrier rectifier designed for high-efficiency power management applications. This component is a testament to Diodes Incorporated's commitment to providing state-of-the-art solutions for today's electronic devices.

The B0540WQ-7-F is a surface-mount Schottky rectifier that features a low forward voltage drop and fast switching capabilities, making it an ideal choice for applications requiring high efficiency and power density. With its compact form factor, this rectifier is especially suited for space-constrained applications.

Key Specifications:

  • Package: The B0540WQ-7-F comes in a SOD-123 flat lead package, which offers a low profile and is suitable for automated placement in high-volume production.
  • Peak Repetitive Reverse Voltage (V<sub>RRM): This device can withstand up to 40V, providing a sufficient margin for overvoltage transients.
  • Forward Continuous Current (I<sub>F): It supports a forward continuous current of 0.5A, making it capable of handling moderate power requirements.
  • Forward Voltage (V<sub>F): The low forward voltage drop of 0.38V at 0.5A minimizes power loss and improves efficiency, which is critical in battery-powered devices.
  • Reverse Current (I<sub>R): At a reverse voltage of 40V, the leakage current is as low as 10μA, ensuring minimal power wastage when the diode is in the off state.
  • Operating Temperature Range: This device can operate over a wide temperature range from -65°C to +125°C, making it suitable for various industrial and automotive environments.
  • RoHS Compliant: B0540WQ-7-F meets the requirements of the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Whether it is used in power supply circuits, DC-DC converters, or as a freewheeling diode in portable devices, the B0540WQ-7-F delivers performance and reliability. Its low forward voltage drop and fast reverse recovery time make it an excellent choice for high-frequency operation and energy-sensitive applications.

With Diodes Incorporated's reputation for quality and innovation, the B0540WQ-7-F is set to become a go-to component for engineers looking to optimize their power management designs. For more information and to view detailed specifications, visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,470 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess