EN
  • EN
  • DE

B130LAW-7

Part No B130LAW-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Discontinued
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 420 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Capacitance @ Vr, F 40pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number B130
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 567824-B130LAW-7
Ultra Librarian 3D Model Ultra Librarian B130LAW-7 CAD Model

Description

Introducing the B130LAW-7 Schottky Barrier Rectifier from Diodes Incorporated

The B130LAW-7 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is engineered to offer efficient low voltage drop and fast switching capabilities, making it an ideal choice for a variety of applications that require efficient power management and high reliability.

Key Features and Benefits:

  • Low Forward Voltage Drop: The B130LAW-7 boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • High Current Capability: With a forward continuous current of 1A, this component can handle a significant amount of current, making it suitable for high-power applications.
  • Power and Space Efficiency: The small and compact SOD-123 package allows for efficient use of board space without sacrificing performance, which is critical for modern, space-constrained electronic designs.
  • High Reliability: The B130LAW-7 is designed for high reliability and stability over a wide operating temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Power Loss: Its Schottky barrier design inherently results in lower power loss, which is crucial for energy-sensitive applications.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the B130LAW-7 complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications:

The versatile nature of the B130LAW-7 Schottky barrier rectifier makes it suitable for a wide range of applications, including:

  • Power supply applications
  • DC-DC converters
  • Freewheeling diodes
  • Reverse battery protection circuits
  • Automotive applications
  • Portable devices and battery-powered equipment

The B130LAW-7 is an exemplary choice for designers looking for a rectifier that offers a blend of efficiency, reliability, and compactness. Whether it’s for consumer electronics, automotive, or industrial applications, the B130LAW-7 from Diodes Incorporated stands out as a component that can meet the demanding needs of modern electronic circuits.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,085+ $0.0554 $115.5090
3,265+ $0.0531 $173.3715
4,655+ $0.0497 $231.3535
5,955+ $0.0485 $288.8175
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess