The B150-13-G-88 from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is particularly well-suited for use in power supply circuits, DC-DC converters, and high-frequency inverters, among other electronic devices.
Key Features
- Low Forward Voltage Drop: The B150-13-G-88 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Current Capability: With a forward continuous current rating of 1.5A, this rectifier can handle significant current, making it ideal for power-intensive applications.
- Guard Ring Die Construction: The device features guard ring die construction, which provides transient over-voltage protection and ensures long-term reliability.
- High Surge Capability: Its robust design allows the B150-13-G-88 to withstand high surge currents, offering enhanced durability and protection against unexpected power spikes.
Electrical Specifications
Parameter
Value
Maximum Repetitive Reverse Voltage (V<sub>RRM)
50V
Average Rectified Forward Current (I<sub>o)
1.5A
Peak Forward Surge Current (I<sub>FSM)
40A
Maximum Forward Voltage Drop (V<sub>F) @ I<sub>F
0.55V @ 1.5A
Operating Junction Temperature Range (T<sub>J)
-65°C to +125°C
Package and Compliance
The B150-13-G-88 comes in a compact DO-214AC (SMA) package, which is suitable for automated surface-mount assembly and takes up minimal board space. This product is also compliant with RoHS and REACH environmental standards, ensuring it meets the latest regulations for hazardous substances.
Applications
Due to its high efficiency and reliability, the B150-13-G-88 is widely used in a variety of applications, including:
- Switching power supplies
- Freewheeling diodes
- DC-DC converters
- Polarity protection devices
- Power management in portable and battery-powered devices
Whether you're designing a new power system or upgrading an existing one, the B150-13-G-88 from Diodes Incorporated offers the performance and reliability you need in a compact, environmentally-friendly package.