EN
  • EN
  • DE

B160AE-13

Part No B160AE-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 650mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 200μA at 60V
Capacitance at Vr, F 45pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802153-B160AE-13
Ultra Librarian 3D Model Ultra Librarian B160AE-13 CAD Model

Description

Product Overview: B160AE-13 Diode from Diodes Incorporated

The B160AE-13 is a robust rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is part of a series of diodes that are engineered to provide efficient and reliable rectification in a variety of electronic applications. The B160AE-13 is well-suited for use in power supply circuits, converters, and as a freewheeling diode in motor applications.

Key Features:

  • High Current Capability: The B160AE-13 is capable of supporting a high forward current of up to 1A, which makes it suitable for handling moderate power requirements in electronic circuits.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, which enhances the overall efficiency of the application it is used in.
  • High Surge Current Capability: This diode can withstand high surge currents, making it robust against transient current spikes that may occur in the circuit.
  • DO-41 Package: The device comes in a standard DO-41 package, which is widely used and easily integrated into a variety of electronic assemblies.
  • RoHS Compliant: The B160AE-13 is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it environmentally friendly and safe for use in electronic products.

Applications:

The B160AE-13 is versatile and can be used in various applications, including:

  • DC power supplies
  • AC/DC converters
  • Reverse polarity protection
  • Automotive environments
  • Freewheeling diodes in motor control circuits

Technical Specifications:

Parameter Value
Forward Current (IF) 1A
Reverse Voltage (VRRM) 60V
Forward Voltage Drop (VF) @ IF 1.1V @ 1A
Package Type DO-41
Operating Temperature Range -65°C to +125°C
RoHS Yes

With its combination of high efficiency, reliability, and environmental compliance, the B160AE-13 from Diodes Incorporated stands out as an excellent choice for designers and engineers looking to enhance their power management solutions.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0739 $50.2520
1,655+ $0.0606 $100.2930
2,560+ $0.0587 $150.2720
3,525+ $0.0568 $200.2200
4,555+ $0.0549 $250.0695
6,090+ $0.0493 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,604 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess