EN
  • EN
  • DE

B240A-13-G

Part No B240A-13-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221954-B240A-13-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B240A-13-G CAD Model

Description

Product Overview: B240A-13-G

Diodes Incorporated presents the B240A-13-G, a high-efficiency, surface-mount Schottky barrier rectifier optimized for low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. This state-of-the-art rectifier is designed to meet the needs of modern compact electronic devices, providing a combination of features that enhance performance and reliability.

Key Features

  • Low Forward Voltage Drop: The B240A-13-G offers a low forward voltage drop, which minimizes power loss and improves efficiency, making it suitable for high-efficiency power supplies.
  • High Current Capability: With a peak repetitive reverse voltage of 40V and an average rectified output current of 2A, this component can handle high current demands.
  • High Surge Capability: Its surge overload rating ensures that the device can withstand high surge currents, providing robust performance in demanding situations.
  • Guard Ring Die Construction: The guard ring die construction offers enhanced ruggedness and long-term reliability, which is crucial for industrial and automotive applications.
  • Lead-Free Finish: The B240A-13-G is RoHS compliant with a lead-free finish, making it environmentally friendly and suitable for use in a wide range of markets and applications.
  • Surface Mount Package: Available in the SMA package, it is designed for automated assembly processes and is ideal for compact circuit board layouts.

Applications

The B240A-13-G is versatile and can be used in various applications, including:

  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Polarity protection devices
  • Power supply applications

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The B240A-13-G is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the performance and durability of this Schottky barrier rectifier for their critical applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess