The B260A-13-93-F is a state-of-the-art Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-efficiency, surface-mount diode is engineered to meet the needs of modern compact electronic applications, offering superior power density and minimal power loss.
Key Features
- Low Forward Voltage Drop: The B260A-13-93-F boasts a low forward voltage drop, which enhances its efficiency and reduces thermal stress on the device during operation.
- High Surge Capability: With its robust construction, this diode is capable of withstanding high surge currents, making it ideal for applications that may experience sudden surges.
- Power Dissipation: It has an impressive power dissipation characteristic, ensuring that the device can handle a significant amount of energy without overheating.
- High Current Capacity: This component can support a high average rectified forward current, making it suitable for high-power applications.
- Surface Mount Package: The B260A-13-93-F comes in a compact DO-214AC package, allowing for efficient use of PCB space and easy integration into various electronic assemblies.
Applications
The versatility of the B260A-13-93-F makes it an excellent choice for a wide array of applications, including:
- Power supply units
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Reverse battery protection circuits
- High-frequency rectification circuits
Technical Specifications
| Parameter |
Value |
| Maximum Recurrent Peak Reverse Voltage |
60V |
| Maximum RMS Voltage |
42V |
| Maximum DC Blocking Voltage |
60V |
| Average Forward Rectified Current |
2A |
| Operating Temperature Range |
-55°C to +150°C |
In conclusion, the B260A-13-93-F from Diodes Incorporated is a reliable and efficient choice for engineers looking to improve the performance and longevity of their electronic designs. Its superior thermal performance, coupled with its high current handling capabilities, makes it a go-to component for a multitude of applications.