The B380A-13-F from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring efficient and reliable power conversion and management. This component is particularly well-suited for use in switch-mode power supplies, high-frequency rectification circuits, free-wheeling diodes, and polarity protection applications.
Key Features and Benefits
- Low Forward Voltage Drop: The B380A-13-F boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With a maximum average rectified current of 3A, this device can handle significant current loads, making it ideal for power-intensive applications.
- High Surge Current Capability: Its surge current capability ensures that the device can withstand high overcurrent conditions, contributing to the robustness and reliability of the end application.
- Thermal Performance: The B380A-13-F is designed for optimal thermal performance, featuring a maximum junction temperature of 150°C, which allows for stable operation even at high temperatures.
- Surface Mount Package: This rectifier comes in a compact DO-214AB (SMC) package, which is suitable for high-density PCB designs and simplifies the manufacturing process with its surface mount capability.
- Lead-Free and RoHS Compliant: Adhering to environmental regulations, the B380A-13-F is lead-free and RoHS compliant, making it an eco-friendly choice for electronic designs.
Applications
The versatility of the B380A-13-F allows it to be used in a wide range of applications. These include:
- Power supply units
- DC/DC converters
- Automotive applications
- Battery charging systems
- Telecommunication systems
Product Specifications
| Parameter |
Value |
| Package/Case |
DO-214AB (SMC) |
| Max Average Rectified Current (Io) |
3A |
| Peak Reverse Voltage (Vr) |
80V |
| Max Surge Current (I FSM) |
100A |
| Operating Junction Temperature (Tj) |
-55°C to +150°C |
The B380A-13-F Schottky barrier rectifier is a testament to Diodes Incorporated's commitment to providing high-quality, energy-efficient solutions for electronic applications. Its robust design and compliance with environmental standards make it a reliable and sustainable choice for designers and engineers.