EN
  • EN
  • DE

BAR43S-7-F

Part No BAR43S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231242-BAR43S-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR43S-7-F CAD Model

Description

Diodes Incorporated BAR43S-7-F Schottky Diode

The BAR43S-7-F from Diodes Incorporated is a high-performance Schottky diode designed for those seeking efficient rectification and high-speed switching in their electronic applications. This diode is a surface-mount device, encapsulated in the compact SOT-23 package, making it suitable for high-density PCB designs where space is at a premium.

With its low forward voltage drop and fast switching capabilities, the BAR43S-7-F ensures minimal power loss and heat generation, which is particularly beneficial in power-sensitive applications. The device features a repetitive peak reverse voltage of 30V and a forward continuous current of 200mA, which makes it a reliable choice for a wide range of applications, from power management to signal processing.

The BAR43S-7-F is characterized by its low power loss and high efficiency, which are critical factors in modern electronic devices. It is designed to meet the stringent requirements of various applications, including high-frequency inverters, DC-DC converters, and freewheeling diodes in power supplies. Additionally, its low leakage current ensures that the diode will not significantly drain power when in the off state, further enhancing the energy efficiency of the overall system.

Engineered for durability, the BAR43S-7-F is built to withstand the rigors of daily use in commercial and industrial environments. It is compliant with RoHS standards, meaning it is manufactured without the use of hazardous materials, making it an environmentally friendly choice for businesses looking to minimize their ecological footprint.

For designers and engineers looking for a diode that offers both performance and reliability, the BAR43S-7-F from Diodes Incorporated is an excellent choice. Its robust construction, combined with its electrical characteristics, ensures that it will be a vital component in the efficient and effective operation of a wide array of electronic circuits.

Whether you are designing power supplies or optimizing signal paths, the BAR43S-7-F provides the performance and reliability necessary to keep your systems running smoothly.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess