EN
  • EN
  • DE

BAS16TWQ-13R-F

Part No BAS16TWQ-13R-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE FS 100V 150MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 3 Independent Standard 100 V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS16TWQ-13R-FDIDKR, BAS16TWQ-13R-FDICT, BAS16TWQ-13R-FDITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863426-BAS16TWQ-13R-F
Ultra Librarian 3D Model Ultra Librarian BAS16TWQ-13R-F CAD Model

Description

Product Overview: BAS16TWQ-13R-F from Diodes Incorporated

The BAS16TWQ-13R-F is a high-performance switching diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is well-suited for high-speed switching applications in a variety of electronic circuits, including inverters, converters, and signal processing. With its compact form factor and robust design, the BAS16TWQ-13R-F is an excellent choice for designers looking for reliable and efficient diode solutions.

Key Features

  • Fast Switching Speed: This diode offers a quick reverse recovery time, ensuring high-speed operation for switching applications.
  • Low Forward Voltage Drop: The BAS16TWQ-13R-F features a low forward voltage drop, which helps to minimize power loss and improve overall efficiency.
  • Surface Mount Package: Provided in a SOT-323 package, this diode is ideal for surface-mounted design, saving valuable board space and facilitating automated assembly processes.
  • High Reliability: Designed to meet the stringent requirements of the industrial and commercial markets, it offers a robust performance over a wide range of temperatures and operating conditions.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives, and is free from lead and other hazardous substances.
  • High Surge Current Capability: It can handle high surge currents, making it suitable for circuits that experience transient over-voltages.

Applications

The BAS16TWQ-13R-F is versatile and can be used in a wide array of electronic applications, including:

  • High-speed logic circuits
  • Power management systems
  • Protection circuits
  • Signal processing
  • Commercial and industrial electronics

Technical Specifications

Some of the notable technical specifications of the BAS16TWQ-13R-F include a continuous reverse voltage of 100V, a forward continuous current of 200mA, and a power dissipation of 350mW. The operating junction temperature range is from -55°C to +150°C, which ensures reliable operation under extreme conditions.

For engineers and designers seeking a high-speed switching diode with reliable performance, the BAS16TWQ-13R-F from Diodes Incorporated is a strong contender that promises to meet the demands of modern electronic applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1615 $58.1400
875+ $0.1326 $116.0250
1,350+ $0.1284 $173.3400
1,860+ $0.1243 $231.1980
2,405+ $0.1201 $288.8405
3,220+ $0.1076 $346.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess