EN
  • EN
  • DE

BAS70-05T-7-G

Part No BAS70-05T-7-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231484-BAS70-05T-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-05T-7-G CAD Model

Description

Product Overview: Diodes Incorporated BAS70-05T-7-G

The BAS70-05T-7-G from Diodes Incorporated is a high-performance Schottky barrier diode designed for surface mount applications. This diode is engineered to offer fast switching capabilities and low forward voltage drop, making it an ideal component for high-efficiency power management systems, converter circuits, and other applications requiring fast switching and low power loss.

Key Features

  • Low Forward Voltage: The BAS70-05T-7-G features a low forward voltage drop, which helps to minimize power loss and improve efficiency in circuit operation.
  • Fast Switching Speed: With its Schottky barrier design, this diode allows for rapid switching, which is crucial for high-speed circuitry and frequency applications.
  • Surface Mount Package: The diode comes in a small SOT-523 package, making it suitable for compact PCB layouts and space-constrained applications.
  • High Current Capability: Despite its small size, the BAS70-05T-7-G can handle a continuous forward current of 70 mA, catering to a wide range of electrical requirements.
  • Lead-Free and RoHS Compliant: This product complies with environmental regulations, including RoHS, and is free from hazardous substances such as lead.

Applications

The versatility of the BAS70-05T-7-G allows it to be used in various electronic applications, including:

  • High-frequency rectification in switch-mode power supplies (SMPS)
  • Voltage clamping and protection circuits
  • Reverse polarity protection
  • Logic level conversion and signal steering
  • Charge pump circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAS70-05T-7-G is no exception. This diode undergoes rigorous testing and quality control procedures to ensure it meets the high standards expected by the industry. Customers can trust in the reliability and performance of this component for their critical electronic designs.

With its combination of speed, efficiency, and compact form factor, the BAS70-05T-7-G is a versatile choice for designers looking to optimize their electronic circuits without compromising on performance or space.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess