The BAS70-06T from Diodes Incorporated is a high-performance, surface-mount Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a compact SOT-23 package, making it ideal for high-density circuit board layouts.
Key Features
- Low Forward Voltage: The BAS70-06T offers a low forward voltage drop, typically 0.40V at 15mA, which enhances system efficiency by reducing power losses during operation.
- Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, ensuring minimal signal delay and quick response times.
- Low Capacitance: The device features low diode capacitance, making it suitable for use in RF applications and high-speed data lines where signal integrity is critical.
- High Current Capability: The BAS70-06T can handle continuous forward current up to 70mA, making it robust for various electronic applications.
- Surface Mount Package: The small SOT-23 package allows for efficient use of PCB space and is compatible with automated assembly processes.
Applications
The BAS70-06T is versatile and can be used in a wide range of applications, including:
- High-frequency rectification
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Voltage clamping applications
- Protection circuits
- Reverse polarity protection
Product Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Maximum Forward Current (IF) |
70mA |
| Peak Reverse Voltage (VRM) |
70V |
| Forward Voltage Drop (VF) |
0.40V @ 15mA |
| Operating Temperature Range |
-55°C to +125°C |
With its robust design and high efficiency, the BAS70-06T from Diodes Incorporated is an excellent choice for designers looking to optimize their power management and signal processing applications.