EN
  • EN
  • DE

BQ2050HSN

Part No BQ2050HSN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Low-Cost Lithium Ion Power Gauge IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154031-BQ2050HSN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2050HSN CAD Model

Description

The Texas Instruments BQ2050HSN is a high-performance, single-chip battery management solution designed for the modern needs of power management in portable devices. This advanced chip is part of TI's extensive line of battery management integrated circuits that are engineered to provide accurate fuel gauging, battery protection, and overall battery health monitoring.

Key Features

  • High-Accuracy Fuel Gauging: The BQ2050HSN employs precise algorithms to measure battery charge state, ensuring users have a reliable indication of remaining battery life.
  • Power Management: With its integrated power management capabilities, this chip helps extend battery runtime and optimizes the power efficiency of the device it's integrated into.
  • Flexible Battery Chemistry Support: This versatile chip supports various battery chemistries, making it suitable for a wide range of applications.
  • Integrated Safety Features: It includes multiple safety mechanisms to protect against overcharging, over-discharging, short-circuiting, and overheating, ensuring both the battery and the device's longevity.
  • Communication Interface: The BQ2050HSN features a serial communication interface that allows for easy integration with a host processor, enabling the exchange of critical battery information.
  • Compact Design: Its small form factor is ideal for portable electronic devices where space is at a premium.

Applications

The BQ2050HSN is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Medical Devices
  • Handheld Instruments
  • Consumer Electronics

Technical Specifications

At the core of the BQ2050HSN's technical specifications is its ability to adapt to different battery types and capacities, providing a versatile solution for battery management. The device operates over a wide temperature range, ensuring reliability and performance under various environmental conditions.

In summary, the Texas Instruments BQ2050HSN is an integral component for any battery-powered device, delivering accurate fuel gauging, efficient power management, and robust safety features in a compact package. Its adaptability and precision make it an essential choice for designers and manufacturers aiming to enhance the user experience through reliable battery performance.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7283 $56.1849
7+ $15.3669 $107.5683
11+ $14.8866 $163.7526
14+ $14.4064 $201.6896
18+ $13.9262 $250.6716
25+ $12.4856 $312.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess